Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.76
Stripping Capacity AWG | 30AWG to 10AWG, 10AWG |
---|---|
Stripping Capacity Metric | - |
For Use With | Fibre Optic Cables |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Cutting Capacity AWG | 30AWG |
Length | 127mm |
Stripping Capacity | 6mm² |
Weight | 86g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 30AWG to 10AWG |
---|---|
For Use With | Fibre Optic Cables |
SVHC | No SVHC (17-Dec-2015) |
Cutting Capacity AWG | 30AWG |
Length | 127mm |
RoHS Compliant | NA |
STRIPPER, JACKET ADJUSTABLE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 8" |
---|---|
External Height - Metric | 203.2mm |
External Width - Imperial | 8.5" |
External Width - Metric | 215.9mm |
External Depth - Imperial | 12" |
External Depth - Metric | 304.8mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
300W Guard Open-End No/Refl Steelzincpla |Molex 1161 | Newark Electronics |
Portable Hand Lamp Cage Open End | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1161?
Additional datasheets, footprints and schematics for 1161 are listed on our Part Details page. You can also find images and similar parts to 1161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1161 fall under?
The 1161 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 1161 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1161 you can contact the distributor directly for product support, shipping queries etc.
Is the 1161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1161 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1161 often in real-time on the comparison pages.
What if I can't find stock of 1161?
You can fill out our help required form which you can use to request a quote for 1161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.