Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | Si1133 Si1153 |
Application Sub Type | Optical Sensor |
Kit Contents | Eval Board Si1133/53 USB cable |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Eval Board, Multi-Use Optical Sensor | Newark Electronics |
EVAL BOARD, MULTI-USE OPTICAL SENSOR | element14 |
Where can I find additional details, specifications and documents for a 115XOPT-EXP-EVB?
Additional datasheets, footprints and schematics for 115XOPT-EXP-EVB are listed on our Part Details page. You can also find images and similar parts to 115XOPT-EXP-EVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 115XOPT-EXP-EVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115XOPT-EXP-EVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 115XOPT-EXP-EVB fall under?
The 115XOPT-EXP-EVB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 115XOPT-EXP-EVB when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 115XOPT-EXP-EVB you can contact the distributor directly for product support, shipping queries etc.
Is the 115XOPT-EXP-EVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 115XOPT-EXP-EVB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 115XOPT-EXP-EVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 115XOPT-EXP-EVB often in real-time on the comparison pages.
What if I can't find stock of 115XOPT-EXP-EVB?
You can fill out our help required form which you can use to request a quote for 115XOPT-EXP-EVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.