115C2B Relays by Amperite

TIME DELAY RELAY, SPST-NC, 2S, 115VAC

Status: Unknown
Series: B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Time Max 2s
Product Range B Series
Contact Configuration SPST-NC
Contact Current 3A
Relay Mounting Panel
Contact Voltage VAC 115VAC
Delay Time Range 2s

Alternative Descriptions

Time Delay Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 115C2B?

Additional datasheets, footprints and schematics for 115C2B are listed on our Part Details page. You can also find images and similar parts to 115C2B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 115C2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115C2B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 115C2B fall under?

The 115C2B is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 115C2B when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 115C2B you can contact the distributor directly for product support, shipping queries etc.

Is the 115C2B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 115C2B have stock available?

Authorised distributors including Relay Specialties have stock available or on a lead time for 115C2B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 115C2B often in real-time on the comparison pages.

What if I can't find stock of 115C2B?

You can fill out our help required form which you can use to request a quote for 115C2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay