115C2 Part Information
Details for 115C2 by Amperite
Switches & Relays > Relays > Time Delay Relays - Electromechanical
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Time Min | 1s |
Time Max | 2s |
Product Range | G Series |
Contact Configuration | SPST-NC |
Contact Current | 3A |
Relay Mounting | Socket |
Contact Voltage VAC | 115VAC |
Delay Time Range | 2s |
Alternative Part Descriptions
- TIME DELAY RELAY, SPST-NC, 2S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:2s; Product Range:G Series; Contact Configuration:SPST-NC; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC; Delay Time Range:2s | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 115C2?
Additional datasheets, footprints and schematics for 115C2 are listed in our Part Details tab. You can also find the 115C2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 115C2 in the Pricing & Inventory tab next to part details. You can view 115C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 115C2 fall under?
The 115C2 is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to 115C2 when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 115C2 you can contact the distributor directly for product support, shipping queries etc.
Is the 115C2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 115C2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 115C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 115C2 often in real-time on the comparison pages.
What if I can't find stock of 115C2?
You can fill out our help required form which you can use to request a quote for 115C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.