115ANO3SC Part Information

Details for 115ANO3SC by Amperite

Switches & Relays > Relays > Time Delay Relays - Electromechanical

Part Downloads

Part Specifications

Contact Voltage VDC 60V
Time Min 100ms
Time Max 3s
Product Range C Series
Contact Configuration SPST-NO
Contact Current 1A
Relay Mounting Panel
Contact Voltage VAC 125V
Relay Terminals Screw

Alternative Part Descriptions

  • TIME DELAY RELAY, SPST-NO, 3S; Contact Voltage VDC:60V; Time Min:100ms; Time Max:3s; Product Range:C Series; Contact Configuration:SPST-NO; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:125V | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 115ANO3SC?

Additional datasheets, footprints and schematics for 115ANO3SC are listed in our Part Details tab. You can also find the 115ANO3SC image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 115ANO3SC in the Pricing & Inventory tab next to part details. You can view 115ANO3SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 115ANO3SC fall under?

The 115ANO3SC is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 115ANO3SC when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 115ANO3SC you can contact the distributor directly for product support, shipping queries etc.

Is the 115ANO3SC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 115ANO3SC have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 115ANO3SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 115ANO3SC often in real-time on the comparison pages.

What if I can't find stock of 115ANO3SC?

You can fill out our help required form which you can use to request a quote for 115ANO3SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 115ANO3SC

Loading...
Loading Results for 115ANO3SC
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us