Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Time Min | 0.1s |
---|---|
Time Max | 60s |
Product Range | C Series |
Contact Configuration | SPST-NO |
Contact Current | 1A |
Relay Mounting | Panel |
Relay Terminals | Solder |
Time Delay Relay, Spst-No, 60S | Newark Electronics |
TDR | Relay Specialties |
Where can I find additional details, specifications and documents for a 115ANO.1-60C?
Additional datasheets, footprints and schematics for 115ANO.1-60C are listed on our Part Details page. You can also find images and similar parts to 115ANO.1-60C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 115ANO.1-60C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115ANO.1-60C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 115ANO.1-60C fall under?
The 115ANO.1-60C is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to 115ANO.1-60C when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 115ANO.1-60C you can contact the distributor directly for product support, shipping queries etc.
Is the 115ANO.1-60C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 115ANO.1-60C have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 115ANO.1-60C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 115ANO.1-60C often in real-time on the comparison pages.
What if I can't find stock of 115ANO.1-60C?
You can fill out our help required form which you can use to request a quote for 115ANO.1-60C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.