Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Coax Attenuator |
---|---|
For Use With | Keysight Network Analyzers |
Continuous RF Input Power Max | 2W |
Frequency | 18GHz |
Impedance | 50ohm |
RoHS Compliant | NA |
Coaxial Attenuator Set, 4 Pieces Of 8491B | Newark Electronics |
Where can I find additional details, specifications and documents for a 11582A?
Additional datasheets, footprints and schematics for 11582A are listed on our Part Details page. You can also find images and similar parts to 11582A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11582A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11582A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11582A fall under?
The 11582A is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11582A when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11582A you can contact the distributor directly for product support, shipping queries etc.
Is the 11582A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11582A have stock available?
Authorised distributors including Newark Electronics and TestEquity have stock available or on a lead time for 11582A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11582A often in real-time on the comparison pages.
What if I can't find stock of 11582A?
You can fill out our help required form which you can use to request a quote for 11582A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.