Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Boot Configuration | Right Angle |
---|---|
I.D. Supplied - Imperial | 1.692" |
I.D. Supplied - Metric | 43mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.16" |
Total Length - Metric | 55mm |
I.D. Recovered Max - Imperial | 1.122" |
I.D. Recovered Max - Metric | 28.5mm |
Shrink Tubing / Boot Material | PE (Polyethylene) |
Shrink Ratio | 1.5 |
Product Range | - |
Accessory Type | Adhesive-Lined Heat Shrink Moulded Shape |
Approval Bodies | VG |
Length - Imperial | 2.16" |
Length - Metric | 55mm |
Where can I find additional details, specifications and documents for a 1157-4-G-PEX-BK?
Additional datasheets, footprints and schematics for 1157-4-G-PEX-BK are listed on our Part Details page. You can also find images and similar parts to 1157-4-G-PEX-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1157-4-G-PEX-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1157-4-G-PEX-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1157-4-G-PEX-BK fall under?
The 1157-4-G-PEX-BK is listed under Cable Wire & Cable Assemblies > Cable Management > Heat Shrink.
Can I view similar or alternative parts?
You can view similar parts to 1157-4-G-PEX-BK when available in the Heat Shrink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1157-4-G-PEX-BK you can contact the distributor directly for product support, shipping queries etc.
Is the 1157-4-G-PEX-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1157-4-G-PEX-BK have stock available?
There is no stock from authorised distributors for 1157-4-G-PEX-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1157-4-G-PEX-BK often in real-time on the comparison pages.
What if I can't find stock of 1157-4-G-PEX-BK?
You can fill out our help required form which you can use to request a quote for 1157-4-G-PEX-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.