No. of Outlets | 8Outlets |
---|---|
Outlet Type | UK |
Current Rating | 13A |
Supply Voltage V AC | 240V |
Plug Type | UK |
Cable Length | 3m |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Mains |
Cable Length - Imperial | 9.84ft |
Cable Length - Metric | 3m |
Connector Colour | White |
Connector Type A | Mains Plug UK |
Connector Type B | Mains Socket UK x 8 |
Jacket Colour | White |
Lead Length | 3m |
Power Cord Connector A | Mains Plug UK |
Power Cord Connector B | Mains Socket UK x 8 |
Voltage Rating | 240VAC |
Voltage Rating VAC | 240V |
SOCKET, SWITCHED, 8WAY, 3M | Farnell |
Where can I find additional details, specifications and documents for a 1156223018?
Additional datasheets, footprints and schematics for 1156223018 are listed on our Part Details page. You can also find images and similar parts to 1156223018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1156223018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1156223018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1156223018 fall under?
The 1156223018 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 1156223018 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1156223018 you can contact the distributor directly for product support, shipping queries etc.
Is the 1156223018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1156223018 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1156223018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1156223018 often in real-time on the comparison pages.
What if I can't find stock of 1156223018?
You can fill out our help required form which you can use to request a quote for 1156223018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.