Status: | Unknown |
---|---|
Series: | 1155 Series |
RoHS: | Compliant |
Prices starting from US$0.06
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Knurled with Indicator Dot |
Knob Diameter | 34.9mm |
Product Range | 1155 Series |
RoHS Compliant | Yes |
Knob, Round Knurled, 34.9Mm, Phenolic | Newark Electronics |
Where can I find additional details, specifications and documents for a 1155?
Additional datasheets, footprints and schematics for 1155 are listed on our Part Details page. You can also find images and similar parts to 1155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1155 fall under?
The 1155 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1155 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1155 you can contact the distributor directly for product support, shipping queries etc.
Is the 1155 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1155 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1155 often in real-time on the comparison pages.
What if I can't find stock of 1155?
You can fill out our help required form which you can use to request a quote for 1155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.