Status: | Unknown |
---|---|
Series: | Brennenstuhl Mains Extension Leads |
RoHS: | Unknown |
No. of Outlets | 3Outlets |
---|---|
Outlet Type | Euro |
Current Rating | 16A |
Supply Voltage V AC | 230V |
Plug Type | EU |
Cable Length | 3m |
Product Range | Brennenstuhl Mains Extension Leads |
SVHC | No SVHC (07-Jul-2017) |
Colour | White |
External Width | 205mm |
No. of Gangs | 3 |
The Eco-Line 3er multiple socket outlet of Brennenstuhl in white and 3M cable impresses with its quality and safety in all areas. It has an increased touch protection.This text is machine translated. | Conrad |
Mains, 3, 3M H05Vv-F3G1, 5 | Newark Electronics |
MAINS, 3, 3M H05VV-F3G1, 5 | element14 |
Brennenstuhl Outlet Strip Eco-Line 3x DE Type F (CEE 7/3) Socket - DE Type F (CEE 7/4) Plug White 3m | Distrelec |
Where can I find additional details, specifications and documents for a 1152320400?
Additional datasheets, footprints and schematics for 1152320400 are listed on our Part Details page. You can also find images and similar parts to 1152320400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1152320400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1152320400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1152320400 fall under?
The 1152320400 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 1152320400 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1152320400 you can contact the distributor directly for product support, shipping queries etc.
Is the 1152320400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1152320400 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1152320400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1152320400 often in real-time on the comparison pages.
What if I can't find stock of 1152320400?
You can fill out our help required form which you can use to request a quote for 1152320400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.