Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Flashlight Type | Hand Held |
---|---|
Lumen Output | 11lm |
Power Source | AA Batteries x 2 |
Battery Size Code | AA |
Body Material | Polypropylene |
Colour | Yellow |
RoHS Compliant | NA |
Industrial Flashlight | Newark Electronics |
Where can I find additional details, specifications and documents for a 1151L?
Additional datasheets, footprints and schematics for 1151L are listed on our Part Details page. You can also find images and similar parts to 1151L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1151L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1151L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1151L fall under?
The 1151L is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 1151L when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1151L you can contact the distributor directly for product support, shipping queries etc.
Is the 1151L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1151L have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1151L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1151L often in real-time on the comparison pages.
What if I can't find stock of 1151L?
You can fill out our help required form which you can use to request a quote for 1151L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.