Status: | Unknown |
---|---|
Series: | Kool-Klips Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
Avnet America |
35,691
units
|
Buy Now |
![]() |
Sager |
11,286
units
|
Buy Now |
![]() |
Onlinecomponents.com |
5,000
units
|
Buy Now |
![]() |
Electro Sonic |
5,000
units
|
Buy Now |
![]() |
Heilind Electronics |
3,777
units
|
Buy Now |
![]() |
Interstate Connecting Components |
1,133
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
Fixing Type | Clip |
---|---|
For Use With | TO-218 TO-220 Packages |
External Length | 30.6mm |
External Width | 12.7mm |
Product Range | Kool-Klips Series |
Thrml Mgmt Access Heat Sink Clip | Avnet America |
ACCESSORY / GREASE / EPOXY / C000050 | Heilind Electronics |
Stainless Steel Clip for TO-218, TO-220 | Mouser Electronics |
Where can I find additional details, specifications and documents for a 115000F00000G?
Additional datasheets, footprints and schematics for 115000F00000G are listed on our Part Details page. You can also find images and similar parts to 115000F00000G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 115000F00000G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115000F00000G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 115000F00000G fall under?
The 115000F00000G is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to 115000F00000G when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 115000F00000G you can contact the distributor directly for product support, shipping queries etc.
Is the 115000F00000G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 115000F00000G have stock available?
Authorised distributors including Avnet America, Sager, Onlinecomponents.com, Electro Sonic and Heilind Electronics have stock available or on a lead time for 115000F00000G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 115000F00000G often in real-time on the comparison pages.
What if I can't find stock of 115000F00000G?
You can fill out our help required form which you can use to request a quote for 115000F00000G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.