Status: | Unknown |
---|---|
Series: | 1150 Series |
RoHS: | Compliant |
Prices starting from US$0.0334
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$80.59 |
2
|
Buy Now | |
Heilind Electronics | US$0.0468 |
24,328
|
Buy Now | |
Heilind Electronics Asia | US$0.0468 |
4,866
|
Buy Now | |
RS Americas | US$0.08 |
4,235
|
Buy Now | |
Farnell Contract | US$27.44 |
13
|
Buy Now | |
Newark Electronics | US$25.95 |
13
|
Buy Now | |
element14 | US$26.87 |
13
|
Buy Now | |
Distrelec | US$83.08 |
7
|
Buy Now | |
Transfer Multisort Elektronik | US$59.04 |
2
|
Buy Now | |
Future Electronics | US$0.0334 |
-
|
Buy Now | |
Avnet America | US$194.28 |
-
|
Buy Now | |
Carlton-Bates | US$0.0400 |
-
|
Buy Now | |
Sager | US$193.43 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Knurled with Indicator Dot |
Knob Diameter | 24.13mm |
Product Range | 1150 Series |
RoHS Compliant | Yes |
Accessory Type | Pump |
---|---|
For Use With | Maker Projects |
RoHS Compliant | Yes |
Accessory Type: Pump | Farnell Contract |
Accessory Type:Pump | Newark Electronics |
Where can I find additional details, specifications and documents for a 1150?
Additional datasheets, footprints and schematics for 1150 are listed on our Part Details page. You can also find images and similar parts to 1150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1150 fall under?
The 1150 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1150 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1150 you can contact the distributor directly for product support, shipping queries etc.
Is the 1150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1150 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Farnell Contract and Newark Electronics have stock available or on a lead time for 1150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1150 often in real-time on the comparison pages.
What if I can't find stock of 1150?
You can fill out our help required form which you can use to request a quote for 1150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.