115-SA Hand & Workholding Tools by Unknown

PRECISION TWEEZER, 4.25IN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$83.07

Distributor Stock
Logo for Newark
Newark
from US$92.40
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$83.07
-
Buy Now

Specifications

Tweezer Type SMD
Tweezer Tip Type / Style Bent, Paddle
Overall Length 4.25"
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
RoHS Compliant Yes

Alternative Descriptions

Precision Tweezer, 4.25In | Newark Electronics
Tweezer, 4.25 in., Stainless steel | Excelta Corporation 115-SA*** | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 115-SA?

Additional datasheets, footprints and schematics for 115-SA are listed on our Part Details page. You can also find images and similar parts to 115-SA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 115-SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115-SA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 115-SA fall under?

The 115-SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.

Can I view similar or alternative parts?

You can view similar parts to 115-SA when available in the Tweezers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 115-SA you can contact the distributor directly for product support, shipping queries etc.

Is the 115-SA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 115-SA have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 115-SA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 115-SA often in real-time on the comparison pages.

What if I can't find stock of 115-SA?

You can fill out our help required form which you can use to request a quote for 115-SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay