Prices starting from US$2.17
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
Connector Type | Phone |
Phone Connectors 3C ENCLOSED 1/4 | Sager |
| Heilind Electronics |
Connector, Phone Audio, Jack, 3 Position | Newark Electronics |
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION | element14 |
Jack, Phone | RS |
Jack Phone Screw Mount 3 Nickel Plated Copper Alloy 0.25 in. 0.276 in. | Switchcraft 114BX | RS Americas |
Where can I find additional details, specifications and documents for a 114BX?
Additional datasheets, footprints and schematics for 114BX are listed on our Part Details page. You can also find images and similar parts to 114BX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114BX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114BX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114BX fall under?
The 114BX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 114BX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114BX you can contact the distributor directly for product support, shipping queries etc.
Is the 114BX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 114BX have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 114BX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114BX often in real-time on the comparison pages.
What if I can't find stock of 114BX?
You can fill out our help required form which you can use to request a quote for 114BX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.