Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Socket |
Pin Diameter | 6.35mm |
Connector Mounting | PCB Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Colour | Black |
Contact Termination | Through Hole Vertical |
External Length / Height | 23.8mm |
External Width | 15.7mm |
Connector, Hi D Jax Rohs Rohs Compliant: No |Switchcraft/conxall 114BPCX | Newark Electronics |
3way straight PCB/chassis jack skt,1/4in | RS |
6.35mm Chassis Mount, PCB Mount Jack Socket, Female, 48 V dc, 3A | Switchcraft 114BPCX | RS Americas |
SOCKET, JACK, PCB, 3POLE | element14 |
Phone Connectors 3C ENCLOSED 1/4 | Sager |
Where can I find additional details, specifications and documents for a 114BPCX?
Additional datasheets, footprints and schematics for 114BPCX are listed on our Part Details page. You can also find images and similar parts to 114BPCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114BPCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114BPCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114BPCX fall under?
The 114BPCX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 114BPCX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114BPCX you can contact the distributor directly for product support, shipping queries etc.
Is the 114BPCX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 114BPCX have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Sager have stock available or on a lead time for 114BPCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114BPCX often in real-time on the comparison pages.
What if I can't find stock of 114BPCX?
You can fill out our help required form which you can use to request a quote for 114BPCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.