Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Amplifier-Type N Cable |
---|---|
For Use With | Beehive 150A EMC Probes Amplifiers |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifier-Type N Cable, 150A Emc Probe | Newark Electronics |
AMPLIFIER-TYPE N CABLE, 150A EMC PROBE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | Rubber |
---|---|
Jacket Color | Green, Yellow |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 114A?
Additional datasheets, footprints and schematics for 114A are listed on our Part Details page. You can also find images and similar parts to 114A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114A fall under?
The 114A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 114A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114A you can contact the distributor directly for product support, shipping queries etc.
Is the 114A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 114A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 114A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114A often in real-time on the comparison pages.
What if I can't find stock of 114A?
You can fill out our help required form which you can use to request a quote for 114A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.