Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Screw |
Operating Temperature Max | 155°C |
Voltage Rating VAC | 250V |
PLUG, IEC, 10A, RIGHT ANGLE, BLACK | element14 |
Iec, Receptacle, 10 A | Newark Electronics |
Where can I find additional details, specifications and documents for a 1148/SW?
Additional datasheets, footprints and schematics for 1148/SW are listed on our Part Details page. You can also find images and similar parts to 1148/SW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1148/SW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1148/SW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1148/SW fall under?
The 1148/SW is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1148/SW when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1148/SW you can contact the distributor directly for product support, shipping queries etc.
Is the 1148/SW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1148/SW have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1148/SW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1148/SW often in real-time on the comparison pages.
What if I can't find stock of 1148/SW?
You can fill out our help required form which you can use to request a quote for 1148/SW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.