Meter Side Connector | Keysight AutoProbe Interface |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 15A |
Current Range Min | - |
For Use With | Keysight 3000 X 4000 X 5000 6000 7000 Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 1% |
Test Probe Functions | Current |
Test Probe Type | Oscilloscope |
Probe, Current, 8000/9000 Oscilloscope | Newark Electronics |
CURRENT PROBE, CLAMP, 15A, 50MHZ, AC/DC | element14 |
Keysight Current Probe, 15 A | Distrelec |
Where can I find additional details, specifications and documents for a 1147B?
Additional datasheets, footprints and schematics for 1147B are listed on our Part Details page. You can also find images and similar parts to 1147B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1147B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1147B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1147B fall under?
The 1147B is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 1147B when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1147B you can contact the distributor directly for product support, shipping queries etc.
Is the 1147B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1147B have stock available?
Authorised distributors including TestEquity, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1147B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1147B often in real-time on the comparison pages.
What if I can't find stock of 1147B?
You can fill out our help required form which you can use to request a quote for 1147B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.