Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,833.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,833.09
|
No stock
|
Buy Now |
Meter Side Connector | Keysight AutoProbe Interface |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 15A |
Current Range Min | - |
For Use With | Keysight 3000 X 4000 X 5000 6000 7000 Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Bandwidth | 50MHz |
Current Max | 15A |
Test Probe Functions | Current |
Test Probe Type | Clamp |
PROBE, CURRENT CLAMP, 50MHZ, 15A | Farnell |
Where can I find additional details, specifications and documents for a 1147A?
Additional datasheets, footprints and schematics for 1147A are listed on our Part Details page. You can also find images and similar parts to 1147A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1147A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1147A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1147A fall under?
The 1147A is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 1147A when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1147A you can contact the distributor directly for product support, shipping queries etc.
Is the 1147A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1147A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1147A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1147A often in real-time on the comparison pages.
What if I can't find stock of 1147A?
You can fill out our help required form which you can use to request a quote for 1147A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.