1146B Test Leads & Test Probes by Keysight Technologies

CURRENT PROBE OSCILLOSCOPE 0.1A - 100A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,027.00

Distributor Stock
Logo for RS
RS
from US$1,106.98
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,027.00
12
in stock
Buy Now
Logo for TestEquity
TestEquity
from US$1,106.98
3
in stock
Buy Now
Logo for element14
element14
from US$1,046.13
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$1,106.98
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1,027.00
1
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1,060.74
1
in stock
Buy Now

Specifications

Meter Side Connector BNC Plug
Probe Side Connector Current Clamp
Current Range Max 100A
Current Range Min 100mA
For Use With Keysight 2000 X 3000 X 4000 X 5000 6000 7000 Series Oscilloscopes
Product Range -
SVHC No SVHC (15-Jun-2015)
Current Probe Range 100 mA to 100 A
Test Probe Functions Current
Test Probe Type Oscilloscope

Alternative Descriptions

Current Probe, 4000X-Series Oscilloscope | Newark Electronics
CURRENT PROBE, OSCILLOSCOPE, 0.1A - 100A | element14
Probe,100 kHz,100A AC/DC current probe | Keysight Technologies 1146B | RS Americas
Keysight Current Probe, 100 mA ... 100 A | Distrelec
100 kHz /100A AC/DC current probe | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1146B?

Additional datasheets, footprints and schematics for 1146B are listed on our Part Details page. You can also find images and similar parts to 1146B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1146B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1146B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1146B fall under?

The 1146B is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to 1146B when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1146B you can contact the distributor directly for product support, shipping queries etc.

Is the 1146B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1146B have stock available?

Authorised distributors including Newark Electronics, TestEquity, element14, Farnell and RS Americas have stock available or on a lead time for 1146B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1146B often in real-time on the comparison pages.

What if I can't find stock of 1146B?

You can fill out our help required form which you can use to request a quote for 1146B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay