Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1146812001,
9-1190835-2 |
Flexibility | Semi-Rigid |
---|---|
Fluid Type | Water, Medical Fluids |
Shrink Ratio | 2:1 |
Material | Medical Grade Crosslinked Fluoropolymer |
Color | Clear |
Expanded Inside Diameter (Min) | .252in, 6.4mm |
Recovered Inside Diameter (Max) | .126in, 3.2mm |
Recovered Wall Thickness (Tolerance) | .013in, .33mm |
Recovered Wall Thickness (Nominal) | .33mm, .013in |
Cut Length | 48in, 1238.4mm |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Stick, Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | MT1000 |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Flammability | Highly Flame-Resistant, Non-Flame-Retardant |
Operating Temperature Range | -55 – 175°C |
Resistant To | Steam Sterilization, Radiation Sterilization, Strain, Mechanical Damage, Fluids, Abrasion, Impact |
Shrink Temperature (Min) | 155°C |
Recovery Temperature | 175°C |
Cable Accessories Heat Shrinkable Tubing Fluoropolymer Clear Stick | Avnet America |
Heat Shrink Tubing & Sleeves MT1000-1/4-X-STK | Sager |
Where can I find additional details, specifications and documents for a 1146812001?
Additional datasheets, footprints and schematics for 1146812001 are listed on our Part Details page. You can also find images and similar parts to 1146812001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1146812001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1146812001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1146812001 fall under?
The 1146812001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1146812001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1146812001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1146812001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1146812001 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 1146812001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1146812001 often in real-time on the comparison pages.
What if I can't find stock of 1146812001?
You can fill out our help required form which you can use to request a quote for 1146812001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.