114559-000 Part Information

Details for 114559-000 by TE Connectivity

Power Systems>Insulation & Protection>Surge Arresters

Part Downloads

Part Specifications

Color Red
Termination Stud Thread M12
Shed Outside Diameter 57mm
Shed Inside Diameter 2.2in, 57mm
Height 400mm
Discharge Current (Nominal) 10kA
Short Circuit Current 16kA
Steep Lightning Impulse Current – 1/20µs @ 10kA 64.1kV
Continuous Operating Voltage (Uc) 18kV
Residual Voltage (Nominal Current) 59.8kV
Voltage Rating (Ur) 22.5kV
Voltage Rating (Uc) 22.5kV
Cantilever Strength -SSL 200kN
Free of Lead, Cadmium, Heavy Metals Yes
Application Type Switchgear
Product Availability Worldwide
Technology Wrap
Product Family SPA
Surge Arrester Class 1
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: 114559-000, 1190835-5
Product Code: H122
Global Product Line: E77
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 114559-000?

Additional datasheets, footprints and schematics for 114559-000 are listed in our Part Details tab. You can also find the 114559-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 114559-000 in the Pricing & Inventory tab next to part details. You can view 114559-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 114559-000 fall under?

The 114559-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.

Can I view similar or alternative parts?

You can view similar parts to 114559-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 114559-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 114559-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 114559-000 have stock available?

There is no stock from authorised distributors for 114559-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 114559-000 often in real-time on the comparison pages.

What if I can't find stock of 114559-000?

You can fill out our help required form which you can use to request a quote for 114559-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 114559-000

Loading...
Loading Results for 114559-000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us