Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12.8V |
---|---|
Lamp Base Type | BA15d |
Bulb Size | S-8 |
MSCP | 21 |
Average Bulb Life | 1000h |
Power Rating | 18.43W |
RoHS Compliant | Yes |
3/4 in. to 1/2 in. Rigid/IMC Reducing Bushing | RACO 1142 | RS Americas |
Lamp, Incandescent, Ba15D, 12.8V, 18.43W | Newark Electronics |
INCAND LAMP, BA15D, S-8, 12.8V, 18.432W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1142?
Additional datasheets, footprints and schematics for 1142 are listed on our Part Details page. You can also find images and similar parts to 1142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1142 fall under?
The 1142 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1142 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1142 you can contact the distributor directly for product support, shipping queries etc.
Is the 1142 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1142 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1142 often in real-time on the comparison pages.
What if I can't find stock of 1142?
You can fill out our help required form which you can use to request a quote for 1142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.