Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Differential |
---|---|
Bandwidth | 200MHz |
Input Voltage Max | 500VDC |
Test Probe Attenuation | 10 |
For Use With | Keysight Technologies 9000 S-Series 90000 90008A Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Test Probe Functions | Differential |
Test Probe Type | Point |
PROBE, DIFFERENTIAL, 200MHZ, 3000: 1 | Farnell |
Where can I find additional details, specifications and documents for a 1141A?
Additional datasheets, footprints and schematics for 1141A are listed on our Part Details page. You can also find images and similar parts to 1141A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1141A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1141A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1141A fall under?
The 1141A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 1141A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1141A you can contact the distributor directly for product support, shipping queries etc.
Is the 1141A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1141A have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 1141A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1141A often in real-time on the comparison pages.
What if I can't find stock of 1141A?
You can fill out our help required form which you can use to request a quote for 1141A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.