Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | - |
---|---|
Supply Voltage V DC | 24VDC |
Tones | Continuous |
Sound Level SPL | 85dB |
IP / NEMA Rating | IP30 |
Product Range | - |
Resonant Frequency | 2.4kHz |
Current Consumption | 20mA |
External Depth | 41.8mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (15-Jan-2019) |
Case Material | ABS |
Colour | Black |
External Diameter | 42.5mm |
External Height | 41.8mm |
External Length / Height | 41.8mm |
Input Current | 20mA |
Operating Temperature Range | -20°C to +60°C |
Sound Level Distance | 1m |
Supply Voltage | 24V |
Supply Voltage Max | 24V |
Supply Voltage Min | 24V |
Supply Volts | 24V DC |
Transducer Function | Buzzer |
Continuous tone buzzer 24Vdc 85dB | RS |
Buzzer, 85dB Panel Mount Continuous Internal Piezo Buzzer | WERMA 11406815 | RS Americas |
Werma Electronic Buzzer Continuous Black 24 VDC 20mA 85dB ABS / Polycarbonate Flat Plug IP30 114 | Distrelec |
BUZZER, INSTALLATION, CONT TONE | Farnell |
Where can I find additional details, specifications and documents for a 11406815?
Additional datasheets, footprints and schematics for 11406815 are listed on our Part Details page. You can also find images and similar parts to 11406815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11406815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11406815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11406815 fall under?
The 11406815 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 11406815 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11406815 you can contact the distributor directly for product support, shipping queries etc.
Is the 11406815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11406815 have stock available?
Authorised distributors including RS, RS Americas, Distrelec and Farnell have stock available or on a lead time for 11406815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11406815 often in real-time on the comparison pages.
What if I can't find stock of 11406815?
You can fill out our help required form which you can use to request a quote for 11406815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.