114055-011 Part Information
Details for 114055-011 by TE Connectivity
Power Systems>Power Cable Accessories>Joints & Splices
Part Downloads
Part Specifications
Outer Insulation | Tube |
Number of Cores | 1 |
Conductor Diameter | 11 – 19.2mm |
Insulation Diameter | 23.5 – 34mm |
Sheath Outside Diameter | 28 – 44mm |
Cross-Section Range | 95 – 240mm² |
Voltage Class | ≤ 24kV |
Standards | HD CENELEC 629.1, IEC 60502-4 |
Application Type | Inline |
Installation Instruction | English |
Product Availability | ANZPAC, China, AMERICAS, EMEA, ASIA |
Insulation | Plastic (XLPE) |
Mechanical Connectors Included | No |
Technology | Heat Shrink |
Product Type | Medium Voltage Inline Joint |
Cable Shield Style | Tape, Wire |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 114055-011?
Additional datasheets, footprints and schematics for 114055-011 are listed in our Part Details tab. You can also find the 114055-011 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114055-011 in the Pricing & Inventory tab next to part details. You can view 114055-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114055-011 fall under?
The 114055-011 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 114055-011 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114055-011 you can contact the distributor directly for product support, shipping queries etc.
Is the 114055-011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 114055-011 have stock available?
There is no stock from authorised distributors for 114055-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114055-011 often in real-time on the comparison pages.
What if I can't find stock of 114055-011?
You can fill out our help required form which you can use to request a quote for 114055-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.