114010 Hand & Workholding Tools by TE Connectivity

EXTRACTION TOOL, HDP, SIZE 12

Status: Unknown
Series: DTHD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.34

Distributor Stock
Logo for RS
RS
from US$2.34
368
in stock
Buy Now
Logo for element14
element14
from US$14.34
377
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$412.12
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$23.14
-
Buy Now
Logo for Dalroad Norslo
Dalroad Norslo
from US$61.15
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

For Use With 12-14 AWG, Size 12 pin and socket contacts
Product Range DTHD Series
RoHS Compliant NA

Alternative Descriptions

HD/HDP Extraction Tool Size 12 | RS
ERMA 110 FS 1 EED3 3,70 A-E | TTI Europe
Extraction Tool YLW 6-22AWG | Dalroad Norslo
EXT TOOL | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 114010?

Additional datasheets, footprints and schematics for 114010 are listed on our Part Details page. You can also find images and similar parts to 114010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 114010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 114010 fall under?

The 114010 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Extraction > Connector.

Can I view similar or alternative parts?

You can view similar parts to 114010 when available in the Connector range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 114010 you can contact the distributor directly for product support, shipping queries etc.

Is the 114010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 114010 have stock available?

Authorised distributors including element14, RS, RS Americas, TTI Europe and Dalroad Norslo have stock available or on a lead time for 114010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 114010 often in real-time on the comparison pages.

What if I can't find stock of 114010?

You can fill out our help required form which you can use to request a quote for 114010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay