114-52015E Cabinet Racks by Unknown

CASE EUROCARD 6U 12HP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Rack U Height 6U
Enclosure Material Steel
Cabinet Style -
External Height - Metric 266.7mm
External Width - Metric 277.1mm
External Depth - Metric 220mm
External Height - Imperial 10.5"
External Width - Imperial 10.91"
External Depth - Imperial 8.66"
Product Range -
SVHC No SVHC (15-Jan-2019)
Body Colour Grey
Coating Epoxy Paint
Internal Height - Imperial 2.39"
Internal Height - Metric 60.6mm
Internal Width - Imperial 9.31"
Internal Width - Metric 236.4mm
Rack HP Width 12
Wall Thickness 0.9mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 114-52015E?

Additional datasheets, footprints and schematics for 114-52015E are listed on our Part Details page. You can also find images and similar parts to 114-52015E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 114-52015E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114-52015E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 114-52015E fall under?

The 114-52015E is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.

Can I view similar or alternative parts?

You can view similar parts to 114-52015E when available in the 19" Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 114-52015E you can contact the distributor directly for product support, shipping queries etc.

Is the 114-52015E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 114-52015E have stock available?

There is no stock from authorised distributors for 114-52015E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 114-52015E often in real-time on the comparison pages.

What if I can't find stock of 114-52015E?

You can fill out our help required form which you can use to request a quote for 114-52015E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay