Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rack U Height | 3U |
---|---|
Enclosure Material | Steel |
Cabinet Style | - |
External Height - Metric | 133.35mm |
External Width - Metric | 143.7mm |
External Depth - Metric | 160mm |
External Height - Imperial | 5.25" |
External Width - Imperial | 5.66" |
External Depth - Imperial | 6.3" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Colour | Grey |
Coating | Epoxy Paint |
Internal Height - Imperial | 1.19" |
Internal Height - Metric | 30.1mm |
Internal Width - Imperial | 4.06" |
Internal Width - Metric | 103mm |
Rack HP Width | 6 |
Wall Thickness | 0.9mm |
Where can I find additional details, specifications and documents for a 114-52008L?
Additional datasheets, footprints and schematics for 114-52008L are listed on our Part Details page. You can also find images and similar parts to 114-52008L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114-52008L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114-52008L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114-52008L fall under?
The 114-52008L is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 114-52008L when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114-52008L you can contact the distributor directly for product support, shipping queries etc.
Is the 114-52008L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 114-52008L have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 114-52008L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114-52008L often in real-time on the comparison pages.
What if I can't find stock of 114-52008L?
You can fill out our help required form which you can use to request a quote for 114-52008L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.