Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
419
in stock
|
Buy Now | |
element14
from US$3.05
|
419
in stock
|
Buy Now | |
Farnell
from US$3.13
|
419
in stock
|
Buy Now | |
Heilind Electronics
from US$3.61
|
344
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.61
|
114
in stock
|
Buy Now | |
RS Americas
from US$2.94
|
57
in stock
|
Buy Now | |
Sager
from US$3.24
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
Connector Type | Phone |
Connector, Phone Audio, Jack, 3 Position | Newark Electronics |
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION | element14 |
| Heilind Electronics |
Conn AV Phone Jack 3 Cont Sz 1/4" Pnl Mnt Hi-D Jax/11 Series Solder Lug | Switchcraft 113BX | RS Americas |
Jack, Phone | RS |
Phone Connectors 3C ENCLOSED 1/4 | Sager |
Where can I find additional details, specifications and documents for a 113BX?
Additional datasheets, footprints and schematics for 113BX are listed on our Part Details page. You can also find images and similar parts to 113BX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 113BX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 113BX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 113BX fall under?
The 113BX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 113BX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 113BX you can contact the distributor directly for product support, shipping queries etc.
Is the 113BX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 113BX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 113BX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 113BX often in real-time on the comparison pages.
What if I can't find stock of 113BX?
You can fill out our help required form which you can use to request a quote for 113BX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.