113945-000 Connector Backshells & Adapters by TE Connectivity

204M014-19B04

Status: Active
Series: -
RoHS: Unknown
Aliases: 113945-000,
8-1197856-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Material Aluminum Alloy
TE Adapter Code 41
Adapter Entry Size 4
Adapter Plating Material Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray)
Cable Diameter Range 125 – 2in, 32 – 51mm
Connector Detail Specification Number MIL-DTL-38999
Connector Shell Size 14
Style Shielded Boot
Sealable Yes
Adapter Angle Straight
Termination Device Type Magneform Ring
Connector System Cable-to-Cable

Alternative Descriptions

Circular MIL Spec Strain Reliefs & Adapters 204M014-19B04 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 113945-000?

Additional datasheets, footprints and schematics for 113945-000 are listed on our Part Details page. You can also find images and similar parts to 113945-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 113945-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 113945-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 113945-000 fall under?

The 113945-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 113945-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 113945-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 113945-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 113945-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 113945-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 113945-000 often in real-time on the comparison pages.

What if I can't find stock of 113945-000?

You can fill out our help required form which you can use to request a quote for 113945-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay