Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.36
|
93
in stock
|
Buy Now | |
SOS electronic
from US$3.72
|
265
in stock
|
Buy Now | |
Newark Electronics
from US$5.32
|
93
in stock
|
Buy Now | |
element14
from US$5.09
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.81
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$5.89
|
4
in stock
|
Buy Now | |
RS Americas
from US$99.80
|
1
in stock
|
Buy Now | |
RS
from US$14.47
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Accessory Type | - |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
External Diameter | 95mm |
External Length / Height | 6mm |
External Width | 82mm |
Material | Metal |
Grill for Speakers F8, FR8, FRS8, Metal+Plastic 82x82x6mm Black | SOS electronic |
Grille For Frs 8, Fr 8 F 8 Sc | Newark Electronics |
GRILLE FOR FRS 8, FR 8 F 8 SC | element14 |
Loudspeaker grille | Transfer Multisort Elektronik |
Visaton 1138 GRILLE FRS 8 Protective Grille 8cm | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit NeoPixel Digital RGB LED Strip - White 60 LED - WHITE | Adafruit Industries 1138 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1138?
Additional datasheets, footprints and schematics for 1138 are listed on our Part Details page. You can also find images and similar parts to 1138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1138 fall under?
The 1138 is listed under Audio Visual > Pro Audio > PA Speakers - Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1138 when available in the PA Speakers - Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1138 you can contact the distributor directly for product support, shipping queries etc.
Is the 1138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1138 have stock available?
Authorised distributors including SOS electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1138 often in real-time on the comparison pages.
What if I can't find stock of 1138?
You can fill out our help required form which you can use to request a quote for 1138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.