11375 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 5.1N, 10.3MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$139.58

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
151
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$139.58
-
Buy Now

Specifications

Body Length 10.3mm
Compressed Length 4.1mm
Compression Load Max 5.1N
External Diameter 3.56mm
Wire Diameter 0.4mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 5.1N, 10.3Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11375?

Additional datasheets, footprints and schematics for 11375 are listed on our Part Details page. You can also find images and similar parts to 11375 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11375 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11375 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11375 fall under?

The 11375 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 11375 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11375 you can contact the distributor directly for product support, shipping queries etc.

Is the 11375 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 11375 have stock available?

Authorised distributors including Carlton-Bates, RS Americas and Newark Electronics have stock available or on a lead time for 11375.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11375 often in real-time on the comparison pages.

What if I can't find stock of 11375?

You can fill out our help required form which you can use to request a quote for 11375 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay