Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.44
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$15.64
|
53
in stock
|
Buy Now | |
element14
from US$44.14
|
53
in stock
|
Buy Now | |
Farnell
from US$24.12
|
53
in stock
|
Buy Now | |
RS Americas
from US$10.68
|
-
|
Buy Now | |
Carlton-Bates
from US$7.95
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Label Type | - |
---|---|
Label Dimensions | 25mm x 54mm |
Label Material | Paper |
Label Colour | White |
Pack Quantity | - |
Product Range | - |
Label Legend | Return |
Colour | White |
External Length / Height | 25mm |
External Width | 54mm |
Height | 25mm |
Label Height | 25mm |
Label Size | 54 x 25mm |
Label Width | 54mm |
Material | Paper |
Label, Return Add Internation | Newark Electronics |
LABEL, RETURN ADD INTERNATION | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 6-32 |
---|---|
Insulation | Insulated |
Terminal Plating | Tin |
Connector Type | Turret |
Contact Material | Brass |
Insulator Colour | White |
RoHS Compliant | Yes |
Terminal | Carlton-Bates |
Circuit Board Hardware - PCB .375 x .510, 6-32 Turret Terminal | Sager |
Where can I find additional details, specifications and documents for a 11352?
Additional datasheets, footprints and schematics for 11352 are listed on our Part Details page. You can also find images and similar parts to 11352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11352 fall under?
The 11352 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 11352 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11352 you can contact the distributor directly for product support, shipping queries etc.
Is the 11352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11352 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 11352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11352 often in real-time on the comparison pages.
What if I can't find stock of 11352?
You can fill out our help required form which you can use to request a quote for 11352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.