11351 Part Information

Details for 11351 by Keystone Electronics

Connectors > Crimp Terminals / Solder Terminals & Splices > Thread Mount Turret Terminals

Part Downloads

Part Specifications

Thread Size - Imperial 4-40
Thread Size - Metric -
Insulation Insulated
Terminal Plating Tin
Product Range -
Connector Type Turret
Contact Material Brass
Insulator Colour White
RoHS Compliant

Alternative Part Descriptions

  • TERMINAL, TURRET, #4-40, THREAD, WHITE; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes | Newark Electronics
  • Terminal, Threaded Turret, PTFE Insulated-White, 4-40 Thread, Brass/Tin | Allied Electronics & Automation
  • Terminal; Turret; Single Ended; 0.240 in. Height x 0.094 in. Diameter Turret; 0.250 in. Mount; Threaded; Tin Plated Brass | Carlton-Bates
  • Circuit Board Hardware - PCB .250 x .510, 4-40 Turret Terminal | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11351?

Additional datasheets, footprints and schematics for 11351 are listed in our Part Details tab. You can also find the 11351 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11351 in the Pricing & Inventory tab next to part details. You can view 11351 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11351 fall under?

The 11351 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 11351 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11351 you can contact the distributor directly for product support, shipping queries etc.

Is the 11351 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 11351 have stock available?

Authorised distributors including Newark Electronics, Allied Electronics & Automation, Carlton-Bates and Sager have stock available or on a lead time for 11351.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11351 often in real-time on the comparison pages.

What if I can't find stock of 11351?

You can fill out our help required form which you can use to request a quote for 11351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 11351

Loading...
Loading Results for 11351
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us