Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | F |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Body Plating | Nickel |
Connector Mounting Orientation | In-Line |
Convert From Positions | 2Ways |
Convert To Positions | 2Ways |
External Length / Height | 37.3mm |
Inter Series Connector A | N Coaxial |
Inter Series Connector B | F Coaxial |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature Plug 25 Way |
---|---|
Connector Type B | D Subminiature Socket 25 Way |
Cable Length - Imperial | 9.84ft |
Cable Length - Metric | 3m |
Jacket Colour | Ivory |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 3m |
Computer Connector A | D Subminiature Plug 25 Way |
Computer Connector B | D Subminiature Socket 25 Way |
Lead, Rs232 25W D Plg-Skt, 3M | Newark Electronics |
LEAD, RS232 25W D PLG-SKT, 3M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Breadboard PCB Kit |
---|---|
For Use With | Raspberry Pi Development Boards |
Product Range | - |
Features | Perma Proto Raspberry Pi Breadboard PCB Kit |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 11-35?
Additional datasheets, footprints and schematics for 11-35 are listed on our Part Details page. You can also find images and similar parts to 11-35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11-35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11-35 fall under?
The 11-35 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 11-35 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11-35 you can contact the distributor directly for product support, shipping queries etc.
Is the 11-35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11-35 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 11-35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11-35 often in real-time on the comparison pages.
What if I can't find stock of 11-35?
You can fill out our help required form which you can use to request a quote for 11-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.