Status: | Unknown |
---|---|
Series: | InfiniiMax Series |
RoHS: | Compliant |
Oscilloscope Probe Function | Differential |
---|---|
Bandwidth | 7GHz |
Input Voltage Max | 30V |
Test Probe Attenuation | 10 |
For Use With | DSO/DSA90604A Infiniium Oscilloscopes |
Product Range | InfiniiMax Series |
RoHS Compliant | Yes |
Probe Amplifier - InfiniiMax, 7 GHz | RS |
Active Probe, Differential, 7Ghz, 30V | Newark Electronics |
Probe Amplifier - InfiniiMax, 7 GHz | Keysight Technologies 1134B | RS Americas |
Where can I find additional details, specifications and documents for a 1134B?
Additional datasheets, footprints and schematics for 1134B are listed on our Part Details page. You can also find images and similar parts to 1134B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1134B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1134B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1134B fall under?
The 1134B is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 1134B when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1134B you can contact the distributor directly for product support, shipping queries etc.
Is the 1134B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1134B have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for 1134B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1134B often in real-time on the comparison pages.
What if I can't find stock of 1134B?
You can fill out our help required form which you can use to request a quote for 1134B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.