113436-015

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 113436-015
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 113436-015
Series Information for 113436-015 - TE Connectivity
  • Status: Active
  • Aliases: EPKJ-36B/3HL-3HL-T
  • Product Code: C792
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

EPKJ-36B/3HL-3HL-T

Specifications

Flexibility:
Flexible
Number of Cores:
3
Cross-Section Range:
95 – 150mm²
Voltage Class:
≤ 36kV
Application Type:
Transition
Product Use:
MV Cable Jacket Repair
Product Availability:
AMERICAS, EMEA, ASIA, ANZPAC
Material System:
Crosslinked Polyethylene
Insulation:
Paper
Compression Lug Included (Conductor):
No
Mechanical Connectors Included:
No
Component Design:
Heat Shrink
Shelf Life:
No Limitation
Compression Lug Included (Shield):
No
Coating Style:
Inline
Technology:
Heat Shrink
Product Type:
Medium Voltage Inline Joint
Product Family:
EPKJ

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability