Status: | Unknown |
---|---|
Series: | K-Type |
RoHS: | Unknown |
Prices starting from US$42.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$42.71
|
No stock
|
Buy Now |
Mount Fixing Type | Cable Tie |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | PVC (Polyvinylchloride) |
Length | - |
Width | 66mm |
Height | 9.5mm |
Product Range | K-Type |
Accessory Type | K-Type Cable Marker Carrier - Holds 7 Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | Black |
External Width | 66mm |
For Use With | 7 TE Connectivity K-Type Cable Markers |
Material | PVC |
Carrier, K Type, 7 Digit, Box 500 | Newark Electronics |
Where can I find additional details, specifications and documents for a 113200000?
Additional datasheets, footprints and schematics for 113200000 are listed on our Part Details page. You can also find images and similar parts to 113200000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 113200000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 113200000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 113200000 fall under?
The 113200000 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 113200000 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 113200000 you can contact the distributor directly for product support, shipping queries etc.
Is the 113200000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 113200000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 113200000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 113200000 often in real-time on the comparison pages.
What if I can't find stock of 113200000?
You can fill out our help required form which you can use to request a quote for 113200000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.