1131B Test Leads & Test Probes by Keysight Technologies

ACTIVE PROBE, DIFFERENTIAL, 3.5GHZ, 30V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7,890.00


Distributor Starting From Stock
Logo for RS RS US$8,484.67
-
Buy Now
Logo for TestEquity TestEquity US$8,484.67
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Oscilloscope Probe Function Differential
Bandwidth 3.5GHz
Input Voltage Max 30V
Test Probe Attenuation 10
For Use With DSO/DSA90254A, DSO/MSO9254A, 54845/46/53A/B Infiniium Oscilloscopes
RoHS Compliant Yes

Alternative Descriptions

Probe Amplifier - InfiniiMax, 3.5 GHz | RS
Active Probe, Differential, 3.5Ghz, 30V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1131B?

Additional datasheets, footprints and schematics for 1131B are listed on our Part Details page. You can also find images and similar parts to 1131B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1131B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1131B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1131B fall under?

The 1131B is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.

Can I view similar or alternative parts?

You can view similar parts to 1131B when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1131B you can contact the distributor directly for product support, shipping queries etc.

Is the 1131B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1131B have stock available?

Authorised distributors including RS, Newark Electronics and TestEquity have stock available or on a lead time for 1131B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1131B often in real-time on the comparison pages.

What if I can't find stock of 1131B?

You can fill out our help required form which you can use to request a quote for 1131B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay