1130B Test Leads & Test Probes by Keysight Technologies

ACTIVE PROBE, DIFFERENTIAL, 1.5GHZ, 30V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6,500.00

Distributor Stock
Logo for Newark
Newark
from US$6,500.00
No stock
Buy Now
Logo for TestEquity
TestEquity
from US$6,884.43
2
in stock
Buy Now
Logo for RS
RS
from US$6,884.43
-
Buy Now

Specifications

Oscilloscope Probe Function Differential
Bandwidth 1.5GHz
Input Voltage Max 30V
Test Probe Attenuation 10
For Use With DSO/MSO9104A, 9064A, 8104A, 5483xB/D Infiniium Oscilloscopes
RoHS Compliant Yes

Alternative Descriptions

Probe Amplifier, InfiniiMax, 1.5 GHz | RS
Active Probe, Differential, 1.5Ghz, 30V | Newark Electronics


1130B Heat Sinks by Aavid Thermalloy

HEAT SINK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Thermal Resistance 15°C/W
Packages Cooled TO-5
External Height - Metric 11.43mm
External Diameter - Metric 9.52mm
Heat Sink Material Aluminium
RoHS Compliant No

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1130B?

Additional datasheets, footprints and schematics for 1130B are listed on our Part Details page. You can also find images and similar parts to 1130B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1130B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1130B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1130B fall under?

The 1130B is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.

Can I view similar or alternative parts?

You can view similar parts to 1130B when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1130B you can contact the distributor directly for product support, shipping queries etc.

Is the 1130B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1130B have stock available?

Authorised distributors including TestEquity, RS and Newark Electronics have stock available or on a lead time for 1130B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1130B often in real-time on the comparison pages.

What if I can't find stock of 1130B?

You can fill out our help required form which you can use to request a quote for 1130B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay