Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Active |
---|---|
Bandwidth | 1.5GHz |
Input Voltage Max | 30V |
Test Probe Attenuation | 10 |
For Use With | Keysight Technologies DSO/MSO9104A 9064A 8104A 5483xB/D Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 3% |
Test Probe Functions | Active Differential |
Test Probe Type | Point |
PROBE, DIFFERENTIAL, 1.5GHZ, 10: 1 | Farnell |
Test Probe | Newark Electronics |
Where can I find additional details, specifications and documents for a 1130A?
Additional datasheets, footprints and schematics for 1130A are listed on our Part Details page. You can also find images and similar parts to 1130A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1130A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1130A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1130A fall under?
The 1130A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 1130A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1130A you can contact the distributor directly for product support, shipping queries etc.
Is the 1130A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1130A have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 1130A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1130A often in real-time on the comparison pages.
What if I can't find stock of 1130A?
You can fill out our help required form which you can use to request a quote for 1130A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.