Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Current Rating | 16A |
---|---|
Voltage Rating VAC | 110V |
Connector Mounting | Surface Mount |
Electrical Connector Gender | Outlet |
Pin Configuration | 2P+E |
Connector Colour | Yellow |
IP Rating | IP44 |
Product Range | - |
Contact Termination | Screw |
Gender | Receptacle |
No. of Outlets | 1 Outlet |
Voltage Rating | 110V |
Socket, Panel, 110V, 16A, 2P+E | Newark Electronics |
SOCKET, PANEL, 110V, 16A, 2P+E | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Insulation | Insulated |
---|---|
Mounting Hole Dia | 2.2mm |
Terminal Plating | Tin |
Overall Length | 8.9mm |
Length - Below Flange | 2.5mm |
Connector Type | Turret |
Contact Material | Brass |
RoHS Compliant | Yes |
Terminal Top Mount Solder Insulated PTFE White Pin Size .080 Brass/Tin | Keystone Electronics 11302 | RS Americas |
Terminal | Carlton-Bates |
Circuit Board Hardware - PCB .100 x .250 Solder Terminal | Sager |
Where can I find additional details, specifications and documents for a 11302?
Additional datasheets, footprints and schematics for 11302 are listed on our Part Details page. You can also find images and similar parts to 11302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11302 fall under?
The 11302 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 11302 when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11302 you can contact the distributor directly for product support, shipping queries etc.
Is the 11302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11302 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 11302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11302 often in real-time on the comparison pages.
What if I can't find stock of 11302?
You can fill out our help required form which you can use to request a quote for 11302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.