11-301 Hand & Workholding Tools by Stanley Electric

BLADE 18MM 10PKS X 10PCS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for RS
RS
from US$8.22
46
in stock
Buy Now
Logo for element14
element14
from US$3.44
47
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.35
47
in stock
Buy Now
Logo for Welectron
Welectron
from US$7.05
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$81.08
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$102.76
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.95
-
Buy Now
Logo for Sager
Sager
from US$0.64
-
Buy Now

Specifications

Knife Type -
Blade Material -
Blade Length 18mm
Overall Length -
Pack Quantity 100
Product Range -
SVHC No SVHC (15-Jun-2015)
Length 18mm


11301 by Greenlee

BLADE UNIT, W/BOLTS (BC18)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Blade Unit, W/Bolts (Bc18) | Greenlee 11301 | RS Americas

1.13/01 Hand & Workholding Tools by Gedore

PULLER, 3 LEG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Puller Type Three Leg Puller
SVHC No SVHC (15-Jan-2018)
External Width 60mm
Height 60mm
Weight 200g
RoHS Compliant NA

Alternative Descriptions

Puller, Battery, Automatic Grip, 3 Leg | Newark Electronics

11301 Crimp Terminals / Solder Terminals & Splices by Keystone Electronics

TERMINAL, TURRET, 2.36MM, THOUGH HOLE, WHITE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Insulation Insulated
Mounting Hole Dia 2.2mm
Terminal Plating Tin
Overall Length 8.4mm
Length - Below Flange 2mm
Connector Type Turret
Contact Material Brass
RoHS Compliant Yes

Alternative Descriptions

Terminal | Carlton-Bates
Circuit Board Hardware - PCB .080 x .250 Solder Terminal | Sager

11301 by Molex

OC 2P FP 2ft. 2/2 W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11-301?

Additional datasheets, footprints and schematics for 11-301 are listed on our Part Details page. You can also find images and similar parts to 11-301 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11-301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11-301 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11-301 fall under?

The 11-301 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Knives.

Can I view similar or alternative parts?

You can view similar parts to 11-301 when available in the Knives range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11-301 you can contact the distributor directly for product support, shipping queries etc.

Is the 11-301 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11-301 have stock available?

Authorised distributors including element14, Farnell, RS, Welectron and Newark Electronics have stock available or on a lead time for 11-301.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11-301 often in real-time on the comparison pages.

What if I can't find stock of 11-301?

You can fill out our help required form which you can use to request a quote for 11-301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay