113-311-04 Part Information

Details for 113-311-04 by Marl

Electronic & Electrical Components>Optoelectronics LEDs & Displays>LEDs

Part Downloads

Part Specifications

LED Colour Yellow
No. of LEDs 1LEDs
LED Mounting Through Hole
Bulb Size T-1 (3mm)
Forward Current If 20mA
Luminous Intensity 20mcd
Forward Voltage 2.1V
Viewing Angle -
Height 7.3mm
Width 37mm
Product Range -
SVHC No SVHC (15-Jan-2019)
Current If Luminous Intensity 20mA
Display Size 6.3mm x 8.3mm
External Depth 6.3mm
External Length / Height 8.3mm
External Width 4.6mm
Forward Current If Max 20mA
Forward Voltage VF Max 2.2V
LED / Lamp Size 3mm / T-1
LED Configuration Array
LED Type Standard
Lead Cross-section Depth 0.5mm
Lead Cross-section Width 0.5mm
Lead Length 5mm
Lead Spacing 2.54mm
Lens Shape Round
Luminous Intensity Typ 20mcd
No. of Pins 2Pins
Operating Temperature Max 80°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +80°C
PIV Max 5V
Peak Forward Current 30mA
Peak Wavelength 590nm
Voltage Vf Typ 2.2V
Wavelength Typ 590nm
RoHS Compliant

Alternative Part Descriptions

  • LED, PCB, 3MM, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:2.1V; Viewing Angle:-; Height:7.3mm; Width:37mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 113-311-04?

Additional datasheets, footprints and schematics for 113-311-04 are listed in our Part Details tab. You can also find the 113-311-04 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 113-311-04 in the Pricing & Inventory tab next to part details. You can view 113-311-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 113-311-04 fall under?

The 113-311-04 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to 113-311-04 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 113-311-04 you can contact the distributor directly for product support, shipping queries etc.

Is the 113-311-04 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 113-311-04 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 113-311-04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 113-311-04 often in real-time on the comparison pages.

What if I can't find stock of 113-311-04?

You can fill out our help required form which you can use to request a quote for 113-311-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 113-311-04

Loading...
Loading Results for 113-311-04
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us