Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Future Electronics
from US$0.18
|
130,000
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
85
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,117
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
372
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell |
---|---|
Battery Terminals | SMD |
Contact Material | Stainless Steel |
Contact Plating | Gold Plated Contacts |
Stainless Steel Gold Plate Finish Negative Enclosure Contact on T&R | Future Electronics |
Battery Contact, Negative Enclosure,16mm to 30mm Dia, Tape & Reel | Keystone Electronics 112TR | RS Americas |
CUT TAPE - BATTERY CONTACT KEY112TR | Heilind Electronics |
Negative Battery Contact, Coin Cell, Smd | Newark Electronics |
Cylindrical Battery Contacts, Clips, Holders & Springs BATTERY CONTACT T/R OF 5000 PCS | Sager |
Where can I find additional details, specifications and documents for a 112TR?
Additional datasheets, footprints and schematics for 112TR are listed on our Part Details page. You can also find images and similar parts to 112TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112TR fall under?
The 112TR is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 112TR when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112TR you can contact the distributor directly for product support, shipping queries etc.
Is the 112TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112TR have stock available?
Authorised distributors including Future Electronics, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 112TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112TR often in real-time on the comparison pages.
What if I can't find stock of 112TR?
You can fill out our help required form which you can use to request a quote for 112TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.