Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Shielding Type | Absorber |
Gasket Material | Polymer Film |
Length | 9m |
Width | 102mm |
Depth | 2mm |
Attenuation | - |
Where can I find additional details, specifications and documents for a 112P02?
Additional datasheets, footprints and schematics for 112P02 are listed on our Part Details page. You can also find images and similar parts to 112P02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112P02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112P02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112P02 fall under?
The 112P02 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 112P02 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112P02 you can contact the distributor directly for product support, shipping queries etc.
Is the 112P02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112P02 have stock available?
There is no stock from authorised distributors for 112P02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112P02 often in real-time on the comparison pages.
What if I can't find stock of 112P02?
You can fill out our help required form which you can use to request a quote for 112P02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.