Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
No stock
|
Buy Now | |
Carlton-Bates
from US$2.82
|
528
in stock
|
Buy Now | |
element14
from US$2.28
|
458
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
456
in stock
|
Buy Now | |
Farnell
from US$2.24
|
456
in stock
|
Buy Now | |
Heilind Electronics
from US$3.30
|
168
in stock
|
Buy Now | |
Sager
from US$2.56
|
143
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.30
|
39
in stock
|
Buy Now | |
RS Americas
from US$2.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
Connector Type | Phone |
Phone Jack Solder Lug | Carlton-Bates |
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION | element14 |
Connector, Phone Audio, Jack, 3 Position | Newark Electronics |
| Heilind Electronics |
Phone Connectors 3C ENCLOSED 1/4 | Sager |
Jack, Phone | RS |
Conn AV Phone Jack 3 Cont Sz 1/4" Pnl Mnt Hi-D Jax/11 Series Solder Lug | Switchcraft 112BX | RS Americas |
Conn Phone Jack F 3 POS Solder Lug ST Thru-Hole 3 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 112BX?
Additional datasheets, footprints and schematics for 112BX are listed on our Part Details page. You can also find images and similar parts to 112BX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112BX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112BX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112BX fall under?
The 112BX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 112BX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112BX you can contact the distributor directly for product support, shipping queries etc.
Is the 112BX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112BX have stock available?
Authorised distributors including Carlton-Bates, element14, Newark Electronics, Farnell and Heilind Electronics have stock available or on a lead time for 112BX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112BX often in real-time on the comparison pages.
What if I can't find stock of 112BX?
You can fill out our help required form which you can use to request a quote for 112BX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.